Envirco Datasheets for HEPA Filters and ULPA Filters
High-efficiency particulate air (HEPA) filters and ultra-low particulate air (ULPA) filters are designed to screen particles larger than 0.3 µm
HEPA Filters and ULPA Filters: Learn more
| Product Name | Notes |
|---|---|
| Introduction A Second Generation FFU The MAC 10® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in... | |
| Introduction A Second Generation FFU While Envirco® has introduced a variety of proprietary products, one of its most successful continues to be the MAC 10® family of fan filter units... | |
| Introduction ENVIRCO® developed the MAC 10® RFAC for applications requiring negative pressure reverse flow FFUs. The RFAC is designed to pull contaminated air from the intake side of the filter,... | |
| Introduction Extra low watts and profile. The ENVIRCO® LEAC2 fan filter unit is the first (FFU) with low watts, low profile, and high airflow. The MAC 10® LEAC2 2x4 ft... | |
| Introduction Extra low watts, sound, and profile. The Envirco® LEAC fan filter unit, is the first (FFU) with low watts, low profile and high airflow. The MAC 10® LEAC 2x4... | |
| Introduction Extra low watts, sound, and profile. The Envirco® MAC 10 fan filter unit, was the first (FFU) to combine low sound, low watts and a low profile. Measuring only... | |
| Introduction The Envirco replacement filters are Dimple Pleat®, a completely natural media pack that uses no glue or ribbons, available in a 3”depth. The filter construction will consist of a... | |
| Introduction The MAC 10 IQ® is the world’s first smart fan filter unit. With its microcomputer-contro lled EC motor, the MAC 10® IQ dynamically adjusts itself to maintain the set... |