Envirco Datasheets for Air Filters (industrial)

Industrial air filters reduce the number of particles in the air that passes through them.
Air Filters (industrial): Learn more

Product Name Notes
Introduction A Second Generation FFU The MAC 10® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in...
Introduction A Second Generation FFU While Envirco® has introduced a variety of proprietary products, one of its most successful continues to be the MAC 10® family of fan filter units...
Introduction A self-contained, compact, horizontal or vertical unidirectional flow module. The Envirco VLF 797/HLF 797 is an economical, multi-purpose, unidirectional flow module that is completely self-contained. It provides an ISO...
Introduction ENVIRCO® developed the MAC 10® RFAC for applications requiring negative pressure reverse flow FFUs. The RFAC is designed to pull contaminated air from the intake side of the filter,...
Introduction Extra low watts and profile. The ENVIRCO® LEAC2 fan filter unit is the first (FFU) with low watts, low profile, and high airflow. The MAC 10® LEAC2 2x4 ft...
Introduction Extra low watts, sound, and profile. The Envirco® LEAC fan filter unit, is the first (FFU) with low watts, low profile and high airflow. The MAC 10® LEAC 2x4...
Introduction Extra low watts, sound, and profile. The Envirco® MAC 10 fan filter unit, was the first (FFU) to combine low sound, low watts and a low profile. Measuring only...
Introduction Programmed for low flow and low sound applications The MAC 10® IQ LAF is the world’s first smart fan filter unit to take advantage of torque programming to achieve...
Introduction The Envirco DCM-RSR offers leak-free performance in a compact room-side-replaceabl e module. Designed to be installed in either 1 1/2” or 2” TBar ceiling systems or gypsum/plaster wall board...
Introduction The Envirco Ducted Ceiling Module is ideal for applications where minimal installation space is available and ultra clean air is a requirement. The DCM high efficiency ceiling module consisting...
Introduction The Envirco replacement filters are Dimple Pleat®, a completely natural media pack that uses no glue or ribbons, available in a 3”depth. The filter construction will consist of a...
Introduction The MAC 10 IQ® is the world’s first smart fan filter unit. With its microcomputer-contro lled EC motor, the MAC 10® IQ dynamically adjusts itself to maintain the set...