Envirco Datasheets for Clean Benches
Clean benches are designed to protect biological specimens by bathing the work area with air that is free of particulate contamination.
Clean Benches: Learn more
| Product Name | Notes |
|---|---|
| Introduction Designed for operations involving toxic or noxious fumes that can be potentially harmful to workers; a rear plenum and workstation exhaust slots remove exhaust fumes from within the cabinet. | |
| Introduction The bench or table-mountable TT Table Top provides an ISO Class 5 product-protection environment using an aerosol-challenged HEPA filter. Features ISO Class 5 (Class 100) clean air work zone. | |
| Introduction The freestanding unit features a unique separate plenum and table design. Positive-pressure laminar airflow provides product protection within the work area. Features ISO Class 5 (Class 100) clean air... | |
| Introduction The self-contained, clean bench features a modular design and unique vertical and horizontal airflow pattern that sweeps around obstructions, minimizes reverse turbulence and maximizes cleansing within the critical work... | |
| Introduction The self-contained, product-protection unit provides HEPA-filtered air to critical work areas in a positive-pressure laminar flow pattern. Features ISO Class 5 (Class 100) clean air work zone. Vertical freestanding... |