Pyott-Boone Electronics (PBE Group) Datasheets for Conveyor Controls and Monitors

Conveyor controls and monitors are used to control and monitor conveyors and conveying systems.
Conveyor Controls and Monitors: Learn more

Product Name Notes
Pyott-Boone’s experience in monitoring for the grain and mining industries through years of research and development brings you the ultimate in sensor technology for all your applications. Our products, are...
The Belt Boss 1100 joins the current line up of belt boss units. This latest unit has been developed for the customers who want expanded capabilities never before offered or...
The Belt Boss can be described as an application specific programmable con¬troller for applications involv¬ing the transfer or conveyance of materials in a mining, processing, storage, or disposal operation. The...
The Model 455, uses two sensors to monitor the status of the main belt and the feeder belt. The sequence circuitry shuts down the feeder belt whenever the main belt...
The Model 495 Cage Cable Monitor consists of a wireless tag that will be mounted in close proximity to a switch which will detect slack in a hoist cable, opening...
The Model 700 Series “Belt Head System” was designed to make your belt drive monitoring more convenient and reduce installation costs. The “Belt Head System” is a combination Slip/Sequence Control,...
The Model 915 Cable Length Monitor is designed to prevent the accidental pulling out or breaking of the shuttle car cable or roof bolter. The Cable Monitor utilizes a sensor...
The Pyott-Boone Model 942A/943A Continuous Belt Fire Monitor monitors a single conveyor belt for rise in temperature. The Model 942A/943A uses the 012-0029-002 or 012-0031-002 Heat Detection Sensor Cable Assemblies...