Cat Pumps - High Pressure Pumps & Systems Datasheets for Fluid Transfer Pump Systems
Fluid transfer pump systems are used in processing, water purification and desalination, or liquid handling applications.
Fluid Transfer Pump Systems: Learn more
| Product Name | Notes |
|---|---|
| Another space saving direct-drive option is a flex coupling and/or bell housing. Options available from small 3CP models to our 35 frame. This configuration provides a simpler, more compact design... | |
| For applications that require a higher flow or pressure rating than a single pump can achieve, we have special configurations designed to hold multiple pumps to meet your application demands. | |
| For applications where the pump will run in by-pass for extended time, we have a variety of clutches available that provide the ability to remotely engage/disengage the pump, extending life. | |
| For compact installations, we offer a variety of vertically stacked options that provide smaller footprint, yet still provide easy accessibility for maintenance. | |
| For custom systems being installed where hydraulics are available, we offer a variety of hydraulic motors to meet your application needs. | |
| For explosive environments or where an air source is plentiful, we have a variety of pneumatic (air-driven) motors available. | |
| For gas engine installations, we offer a variety of gearbox models that provide the ability to directly mount as well as reduce the pump speed to correct RPM. Available for... | |
| For installations that require extra protection or lower sound, we have designed fully enclosed bases to best suit your application needs. Enclosed bases still provide easy accesibility for routine maintenance. | |
| For lower flow applications, we have a variety of compact, direct-drive pumps available. These models bolt directly to your motor or gas engine for simply installation and space saving. | |
| For portable applications or installations that do not have an electric source available, we have a variety of gas engine sizes available from various manufacturers. | |
| For portable or higher horsepower installations, we have built a variety of diesel custom systems. | |
| Our most common drive package gives you the flexibility to run pump at different performances based on set up. Anti-static, synchronized, and v-belt options available. | |
| Our most popular power source is electric motors. Available in sizes ranging from .23 to 200 HP from various manufacturers. | |
| Our standard base configuration is constructed of heavy duty steel, epoxy coated for added protection and available in a variety of sizes. Includes heavy-duty shock mounts for easy leveling and... | |
| We offer a wide variety of portable base configurations to suit any portable application. Wheels and handle can be added to our standard base package or we can design a... |