Waukesha Bearings Datasheets for Hydrostatic and Hydrodynamic Bearings
Hydrostatic bearings and hydrodynamic bearings are fluid film bearings that rely on a film of oil or air to create a clearance between the moving and stationary elements.
Hydrostatic and Hydrodynamic Bearings: Learn more
| Product Name | Notes |
|---|---|
| As rotating equipment has grown and efficiency requirements increased, the Maxalign® bearing has answered the imperative for a bearing with greater capabilities for handling misalignment and reducing power loss. | |
| Flexure Pivot® tilt pad journal bearings are a leading bearing solution for high-load, high-speed, small-diameter shafts. They achieve low cross-coupling and high stability while eliminating pivot wear, high contact stresses... | |
| Flexure Pivot® tilt pad thrust bearings reduce power loss and extend bearing life over a wide range of speeds, loads and temperatures. The Flexure Pivot tilt pad design forms a... | |
| For applications with low thrust loads, limited space and negligible misalignment, Waukesha Bearings designs and supplies thrust plates with simple or compound taper land faces. A simple taper design, incorporating... | |
| Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing... | |
| Waukesha Bearings horizontal bearing assemblies include highly customized journal or combined journal and thrust bearings designed to interface with an external pressurized oil system or operate fully self-contained. Expertly engineered... | |
| Waukesha Bearings provides uniquely engineered multi-lobe semi-floating bearings that improve stability and ensure long life and maximum reliability compared to conventional floating ring bearings. Using proven technology, MLSF® bearings are... | |
| Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic... | |
| Waukesha Bearings tilt pad thrust bearings, available with or without equalizing links, are designed to transfer high axial loads from rotating shafts with minimum power loss, while simplifying installation and... | |
| With more than 40 years of proven service, Waukesha Bearings vertical assemblies are available in a wide range of sizes and include a variety of innovative design options, including various... | |
| With technological advances in steam-assisted gravity drainage (SAGD), electric submersible pumps (ESPs) are operating at higher temperatures and placing increased demands on the thrust bearings in the seal/protector section and... |