Waukesha Bearings Datasheets for Plain Bearings and Sleeve Bearings
Plain bearings and sleeve bearings (also referred to as bushings or journal bearings) are used to constrain, guide or reduce friction in rotary or linear applications. They function via a sliding action.
Plain Bearings and Sleeve Bearings: Learn more
| Product Name | Notes |
|---|---|
| As rotating equipment has grown and efficiency requirements increased, the Maxalign® bearing has answered the imperative for a bearing with greater capabilities for handling misalignment and reducing power loss. | |
| Flexure Pivot® tilt pad journal bearings are a leading bearing solution for high-load, high-speed, small-diameter shafts. They achieve low cross-coupling and high stability while eliminating pivot wear, high contact stresses... | |
| Waukesha Bearings custom engineers each tilt pad journal (radial) bearing to not only handle the required loads but also provide optimum static and dynamic performance. Pad arc, pivot offset, bearing... | |
| Waukesha Bearings provides uniquely engineered multi-lobe semi-floating bearings that improve stability and ensure long life and maximum reliability compared to conventional floating ring bearings. Using proven technology, MLSF® bearings are... | |
| Waukesha Bearings supplies medium and thick wall journal bearings specifically designed for turbomachinery. Several configurations are available to handle application needs for load capacity, rotating load, stiffness, damping, and rotordynamic... |