Waukesha Bearings Datasheets for Brush Seals
Brush seals are used as a barrier against flying debris and liquid. They are also used to reduce or block the infiltration of light or air flow.
Brush Seals: Learn more
| Product Name | Notes |
|---|---|
| Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% compared... | |
| Flexible brush seals, made from backward-angled alloy bristles, are immune to rubbing and maintain their original clearance longer than labyrinth seals alone, ensuring minimum compressor stage leakage and improved turbine... | |
| Large utility steam turbine applications pose one of the most challenging applications to implement a brush seal. These machines often require a system-level engineering approach that includes the evaluation of... |