Waukesha Bearings Datasheets for Specialty Process Controllers
Specialty industrial process controllers are used in unlisted, specialized or proprietary applications.
Specialty Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| Available as a single- or dual-bay cabinet, the Chinook® controller is a high-power digital magnetic bearing control system recommended for rotating machinery in the power range 10 MW to 25... | |
| The Elephanta® digital controller is the most powerful magnetic bearing controller in the industry and the basis for the largest, most critical turbomachinery applications, including subsea. Recommended for machinery in... | |
| The Zephyr® controller is a powerful, compact, cost-effective digital magnetic bearing controller for turbomachinery and rotating equipment, recommended for machinery in the power range of 1 MW to 18... |