Anderson Power Products Datasheets for Modular Connectors and RJ Connectors
Modular connectors and RJ connectors includes two similar, yet distinct styles of connectors. Modular connectors are made of "plug-in units" which can be added together to make the system larger, improve the capabilities, or expand its size. Registered Jack (RJ) is a telephone and data jack application specific connector registered with the FCC.
Modular Connectors and RJ Connectors: Learn more
| Product Name | Notes |
|---|---|
| Can mate inline with other plug shells with or without latches, or mate to a panel mount receptacle. For use with Powerpole® wire connectors only. Cable Clamp and Hardware Pak... | |
| Powerpole® Connector Housing, Red, Up to 45 Amps | |
| This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Black | |
| This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. Green | |
| This original housing design has an open interface and is available in a wide array of colors. Will not mate with finger proof housings. White |