Uni-Trend US Datasheets for Styli and Probes
Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners.
Styli and Probes: Learn more
| Product Name | Notes |
|---|---|
| 16Ch Logic Analyzer Probe Pod for MSO and UPO Series mixed-signal oscilloscopes | |
| 16Ch Logic Analyzer Probe Pod for MSO1000HD Series mixed-signal oscilloscopes | |
| A high-quality, affordable oscilloscope probe | |
| An excellent, high-quality differential oscilloscope probe | |
| An excellent, high-quality high voltage oscilloscope probe | |
| An excellent, high-quality oscilloscope current probe | |
| An excellent, high-quality oscilloscope probe for general usage | |
| High-Voltage scope probe option for advanced systems signals | |
| The UNI-T UT-P4150 is a professional high-frequency DC/AC active current probe featuring a wide 12MHz bandwidth and exceptional measurement accuracy. | |
| The UNI-T UT-PA1000 is a high-precision 1 GHz active single-ended probe designed for high-speed digital signal acquisition and analysis with exceptional accuracy. It features low input capacitance (≤1.3 pF), fast... | |
| The UNI-T UT-PA2000 Single-Ended Active Probe is engineered to streamline your workflow, enhance accuracy, and simplify high-speed digital circuit analysis, signal integrity evaluation, and protocol compliance |