Uni-Trend US Datasheets for Signal Generators

Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF) and radio frequency (RF) to function.
Signal Generators: Learn more

Product Name Notes
The UNI-T USG3045M RF signal generator delivers exceptional performance with frequencies from 9 kHz to 4.5 GHz, making it ideal for wireless communications, component testing, and research applications. USG3065M 6.5...
The UNI-T USG3045M-P RF signal generator delivers premium performance for demanding RF applications, featuring frequencies from 9 kHz to 4.5 GHz with exceptional signal purity. USG3065M-P 6.5 GHz Analog RF...
The UNI-T USG3065M RF signal generator delivers exceptional performance with extended frequency coverage from 9 kHz to 6.5 GHz, making it ideal for wireless communications, component testing, and research applications...
The UNI-T USG5014M is a versatile 14 GHz analog RF signal generator with electronic attenuator, delivering up to +18 dBm output power for microwave testing applications. Ideal for X-band radar...
The UNI-T USG5014M-P features enhanced output power up to +23 dBm through its mechanical attenuator, providing superior level stability and impedance matching for high-power microwave applications. Perfect for power amplifier...
The UNI-T USG5022M-P is the flagship model extending coverage to 22 GHz with mechanical attenuator technology for K-band satellite communications and automotive radar testing. Delivers enhanced output power and exceptional...
The UNI-Trend UTG1022X Essential-Series arbitrary waveform generator is an affordable and stable 20MHz source for your test bench.
The UNI-Trend UTG1022X-PA Essential-Series arbitrary waveform generator is an affordable and stable 20MHz source for your test bench.
The UNI-Trend UTG1042X Essential-Series arbitrary waveform generator is an affordable and stable 40MHz source for your test bench.
The UNI-Trend UTG2025A Signature-Series aribtrary waveform generator is an affordable and stable 25MHz source for your test bench.
The UNI-Trend UTG2062B Advanced-Series aribtrary waveform generator is an affordable and stable 60MHz source for your test bench.
The UNI-Trend UTG2062X Advanced-Series aribtrary waveform generator is an affordable and stable 60MHz source for your test bench. It’s your gateway to meeting the demands of complex and extensive applications,...
The UNI-Trend UTG2082B Advanced-Series aribtrary waveform generator is an affordable and stable 80MHz source for your test bench.
The UNI-Trend UTG2082X Advanced-Series aribtrary waveform generator is an affordable and stable 80MHz source for your test bench. It’s your gateway to meeting the demands of complex and extensive applications,...
The UNI-Trend UTG2122B Advanced-Series aribtrary waveform generator is an affordable and stable 120MHz source for your test bench.
The UNI-Trend UTG2122X Advanced-Series aribtrary waveform generator is an affordable and stable 120MHz source for your test bench. It’s your gateway to meeting the demands of complex and extensive applications,...
The UNI-Trend UTG4082A Performance-Series arbitrary waveform generator takes your test bench to the next level. Affordably produce 80MHz signals in a variety of modulations.
The UNI-Trend UTG4122A Performance-Series arbitrary waveform generator takes your test bench to the next level. Affordably produce 120MHz signals in a variety of modulations.
The UNI-Trend UTG4162A Performance-Series arbitrary waveform generator takes your test bench to the next level. Affordably produce 160MHz signals in a variety of modulations.
The UNI-Trend UTG4202A Performance-Series arbitrary waveform generator takes your test bench to the next level. Affordably produce 200MHz signals in a variety of modulations.
The UNI-Trend UTG932E Classic-Series aribitrary waveform generator is your choice for a flexible 30MHz source that fits easily into your budget and in your hand.
The UNI-Trend UTG9354T Elite-Series arbitrary waveform generator takes your test bench to the next level. Affordably produce 350MHz signals in a variety of modulations.
The UNI-Trend UTG9504T Elite-Series arbitrary waveform generator takes your test bench to the next level. Affordably produce 500MHz signals in a variety of modulations.
The UNI-Trend UTG9604T Elite-Series arbitrary waveform generator takes your test bench to the next level. Affordably produce 600MHz signals in a variety of modulations.
The UNI-Trend UTG962E Classic-Series aribitrary waveform generator is your choice for a flexible 60MHz source that fits easily into your budget and in your hand.
The USG3000V series is an advanced 2U RF vector signal generator offering frequency coverage up to 6.5 GHz with exceptional phase noise performance, comprehensive modulation capabilities up to 512QAM, and...
The USG3065M-P is engineered specifically for the challenges of 5G sub-6 GHz development and testing. With its extended frequency range up to 6.5 GHz, mechanical attenuator providing enhanced output power,...
The USG5000V series is a flagship 2U RF vector signal generator with extended frequency coverage up to 22 GHz, advanced pulse modulation capabilities, and exceptional signal purity, designed for cutting-edge...