Uni-Trend US Datasheets for Clamp Meters
Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
Clamp Meters: Learn more
| Product Name | Notes |
|---|---|
| AC Digital Power Clamp Meter | |
| Industrial Clamp Meter – True RMS, 1000A AC/DC, IP54, 6000 Counts with Dual Display, AC/DC Voltage Measurement | |
| Industrial Clamp Meter – True RMS, 1000A AC/DC, IP54, High-Precision 60000 Counts, AC/DC Voltage Measurement | |
| Industrial Clamp Meter – True RMS, 600A AC, IP54, 6000 Counts, AC/DC Voltage Measurement | |
| Solar Pro AC/DC Clamp Meter | |
| True RMS fork meterwith slim design and thin fork for those narrow spaces | |
| UT202BT Smart AC Clamp Meter with Bluetooth | |
| UT202T Smart AC Clamp Meter - Essential Edition | |
| UT216A 600A True RMS Digital Clamp Meter | |
| UT216B 600A True RMS Digital Clamp Meter - High Frequency Model | |
| UT221 Digital Clamp Meter - 2000A AC/DC Professional Grade | |
| UT222 Digital Clamp Meter - 2500A AC/DC Professional Grade | |
| UT256A 200A True RMS Fork Meter - Professional Grade |