Indocomp Systems, Inc. Datasheets for CPU Cards and Modules
CPU cards and modules are computer boards that contain the central processing unit (CPU) of a computer.
CPU Cards and Modules: Learn more
| Product Name | Notes |
|---|---|
| Features 5.25" form factor Single Board Computer Pentium III Socket 370 Processors 533-1G mhz Intel Celerion, Cyrix III, VIA C3 Up to 256 MB SDRAM in one 168-Pin DIMM socket,... | |
| Features Full-size Pentium III PICMG Compatible Single Board Computer Socket 370, Pentium III Intel® Celeron CPUs. 566Mhz~1.2GHz Front Side Bus 66/100/133 MHz Two 168pin SDRAM socket for up to 512MB... | |
| Features Full-size PICMG Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Two 184-pin DIMM memory, suport DDR266 SDRAM up to 2GB Integrated graphics, support CRT, digital video out & | |
| Features Full-size PICMG Standard Single Board Computer Intel Pentium 4 Socket 478 Processors with hyper-threading technology up to 3.2 GHz. Front Side Bus 400/533/800 Mhz NetBurst Two 184-pin DDR DIMM... | |
| Features Half-size ISA Bus Compatible Single Board Socket 370 Intel PIII 566-1.26GHz /Intel Celeron®1.1GHz/Tuall atin/VIA C3 700-GHz Processors Up to 1GB DDR DIMM , one 184-pin socket Embedded VGA controller,... | |
| Features Half-size ISA Bus Compatible Single Board Computer NS GeodeTM GX1 Low power CPU CPU Frequency 300 MHz CPU Voltage 2.0 Volt. Chipset NS GeodeTM CS5530 One 168-pin DIMM up... | |
| Features Half-size PCI Bus Compatible Single Board Supports Socket 370 FC-PGA2 Intel PIII (Tualatin) up to 1.4GHz and Intel Celeron 66/100/133MHz FSB Processors Up to 512 MB of PC-100/133 SODIMM... | |
| Features Half-size PCI Bus Compatible Single Board Supports Socket-478 Intel Pentium-M Processors Up to1GB DDR SO-DIMM DRAM cache built-in CPU Integrated 32-bit 3D/2D Gfx with frequency up to 250MHz support... | |
| Features ISA Bus Compatible Single Board Computer 40 Mhz 80386SX CPU Up to 16 MB DRAM On-board IDE Hard Drive Controller On-board Dual FDD Controller Two RS-232 Serial Ports Parallel... | |
| Features ISA Bus Compatible Single Board Computer 486DX2-66 or 486DX4-100 CPU Up to 128 MB FPM/EDO DRAM 256KB Cache (expandable to 512KB) On-board PC-104 Connector Socket for DiskOnChip from M-Systems... | |
| Features ISA Bus Compatible Single Board Computer 486DX2/ 486DX4/5x86 CPU Two SIMM sockets provides up to 64 MB DRAM 128 KB Cache (expandable to 512KB) RealTek RTL8019 10-base LAN controller... | |
| The IND-486EV is a compact, highly integrated Industrial CPU board that supports the cost effective 486 CPUs. Although the IND-486EV is only 8" x 5.75", it provides a vast array... |