Wilcoxon Sensing Technologies Datasheets for Sensor Accessories
Sensor accessories including mounts, sensor cables and sensor adapters are components specifically engineered for holding/positioning sensors or connecting sensors to sensor systems or instruments.
Sensor Accessories: Learn more
| Product Name | Notes |
|---|---|
| Accelerometer adapting mounting stud, 1/4-28 internal to 3/8-16 external, threaded (helical) inserts, 0.33 inches, stainless steel | |
| Accelerometer mounting pad, cementing pad with 3/8-24 integral stud, 1.00" diameter, stainless steel | |
| Accelerometer mounting pad, cementing pad, 1/4-28 integral stud, 1" diameter; cementing pads are used when the structure to be monitored cannot to be drilled; installed properly, they provide high frequency... | |
| Accelerometer mounting pad, cementing pad, 1/4-28 tapped hole, keyed, 1" diameter; cementing pads are used when the structure to be monitored cannot to be drilled; installed properly, they provide high... | |
| Accelerometer mounting pad, cementing pad, M6 tapped hole, 1" diameter; cementing pads are used when the structure to be monitored cannot to be drilled; installed properly, they provide high frequency... | |
| Accelerometer mounting pad, epoxy mounting pad with 10-32 threaded stud, 0.5" hex, anodized aliminum | |
| Accelerometer mounting stud adapter, adapts 10-32 thread to 1/4-28 thread, 0.315 inches, stainless steel | |
| Accelerometer mounting stud adapter, adapts 10-32 thread to M6 thread, 0.32 inches, stainless steel | |
| Accelerometer mounting stud adapter, adapts 10-32 to M8-1.25 thread, 0.315 inches, stainless steel with black oxide coating | |
| Accelerometer mounting stud with base, 10-32 UNF each end, 0.625" hex diameter, isolated, stainless steel with non-conductive layer of epoxy prevents ground loops | |
| Accelerometer mounting stud, 1/4-28 both ends, 0.375 inches, stainless steel | |
| Accelerometer mounting stud, 1/4-28 to 3/8-24, 0.55 inches, stainless steel | |
| Accelerometer mounting stud, 1/4-28 to M8 (metric) threading, 0.39 inches, stainless steel with black oxide coating | |
| Accelerometer mounting stud, 1/4-28 to M8 (metric) threading, 0.53 inches, stainless steel with black oxide coating | |
| Accelerometer mounting stud, 3/8-16 thread both ends, 0.83 inches, stainless steel, recommended for ring mode accelerometers | |
| Accelerometer mounting stud, 3/8-24 to M8, 0.72 inches, stainless steel | |
| Accelerometer mounting stud, 3/8-24, 0.75 inches, stainless steel | |
| Accelerometer, handheld probe for data collection, 100 mV/g sensitivity, ±5% tolerance, frequency response 2 - 2k Hz (±10%), stud mount | |
| Epoxy, Versilox, A-Paks, 406 / ACC. #17, enough for approx. 5-7 vibration sensor mounting bases | |
| Fin mouning hardware for vibration sensor, 0.25” wide, 1.00” long; accelerometer fin mounts can be epoxied or welded between cooling fins of large electric motors for vibration monitoring in non-drive... | |
| Fin mouning hardware for vibration sensor, 0.25” wide, 1.75” long; accelerometer fin mounts can be epoxied or welded between cooling fins of large electric motors for vibration monitoring in non-drive... | |
| Fin mouning hardware for vibration sensor, 0.50” wide, 1.25” long; accelerometer fin mounts can be epoxied or welded between cooling fins of large electric motors for vibration monitoring in non-drive... | |
| Fin mouning hardware for vibration sensor, 0.50” wide, 2.00” long; accelerometer fin mounts can be epoxied or welded between cooling fins of large electric motors for vibration monitoring in non-drive... | |
| Flat accelerometer magnetic mounting base for use on flat surfaces, 15 lb force, 10-32 tapped hole, non-isolated, 0.75" diameter | |
| Flat magnetic mounting base for accelerometers, 120 lb force, 1/4-28 tapped hole, non-isolated, 1.5” diameter | |
| Flat magnetic mounting base for accelerometers, 40 lb force, 1/4-28 tapped hole, non-isolated, 1” diameter | |
| Flat magnetic mounting base for accelerometers, 75 lb force, 1/4-28 tapped hole, non-isolated, 1.25” diameter | |
| Grease for accelerometer mounting, silicone, 5.3 ounce tube, Dow Corning [DC 111]. *The acid and alkaline resistant SILGREASE can be used to assist in temporary walkaround mounting applications. It offers... | |
| Isolating accelerometer mounting pad, 1/4-28 to 1/4-28, 0.82 inch mounting pad, 1 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500... | |
| Isolating accelerometer mounting pad, 1/4-28 to 1/4-28, 0.94 inch mounting pad, 1.25 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500... | |
| Isolating accelerometer mounting pad, 1/4-28 to M8-1.25, 0.82 inch mounting pad, 1 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500... | |
| Isolating accelerometer mounting pad, 1/4-28 to M8-1.25, 0.94 inch mounting pad, 1.25 inch diameter; electrically isolates the vibration sensor from the case of the machine, protection from up to 1,500... | |
| Long accelerometer mounting stud, 0.62 inches, 10-32 UNF both ends, stainless steel | |
| Magnetic accelerometer mounting pad, 1" diameter, 416 stainless steel | |
| QuickLINK mounting pad, 1/4-28 tapped hole base. QuickLINK™ mounting pads reduce vibration data collection time during walkaround monitoring applications. They offer the speed of magnetic mounting and the measurement reliability... | |
| QuickLINK sensor adapter, mates Wilcoxon QP-2 cement mounting pad to 1/4-28 accelerometer. QuickLINK™ mounting pads reduce vibration data collection time during walkaround monitoring applications. They offer the speed of magnetic... | |
| QuickLINK™ cementing pad, flat base for accelerometer. QuickLINK™ mounting pads reduce vibration data collection collection time during walkaround monitoring applications. They offer the speed of magnetic mounting and the measurement... | |
| Rare earth magnetic accelerometer mounting base, 20 lbs force, 8-32 thread | |
| Rare earth magnetic accelerometer mounting base, 40 lbs force, 10-32 thread, non-isolated | |
| Rare earth magnetic accelerometer mounting base, 40lbs force, 10-32 stud, isolated | |
| Short accelerometer mounting stud, 0.26 in, 10-32 UNF both ends, stainless steel | |
| Spot face tool for accelerometer mounting, 1.25” diameter w/ integral pilot drill for 1/4-28 hole, adjustable drill depth | |
| Triaxial accelerometer mounting cube, 1”, 1/4-28 tapped holes, 92.6 grams | |
| Triaxial accelerometer mounting cube, 1”, 10-32 tapped holes | |
| Triaxial accelerometer mounting pad, cementing pad, 10-32 tapped hole, keyed for use with 993 triaxial accelerometer, 1" diameter; cementing pads are used when the structure to be monitored cannot to... | |
| Two-pole magnetic mounting base for 993 series triaxial accelerometers, 75lb force, 1/4-28 tapped hole, 1.5" diameter, non-isolated | |
| Two-pole magnetic mounting base for 993 series triaxial accelerometers, 75lb force, 10-32 tapped hole, 1.5" diameter, non-isolated | |
| Two-pole magnetic mounting base for accelerometers, 130 lb force, 1/4-28 tapped hole, non-isolated, 2” diameter, 1.10" high | |
| Two-pole magnetic mounting base for accelerometers, 20lb force, 1/4-28 tape hole, 0.75x0.76 in, non-isolated | |
| Two-pole magnetic mounting base for accelerometers, 35 lb force, 1/4-28 tapped hole, non-isolated, 1.00” diameter, 0.78" high | |
| Two-pole magnetic mounting base for accelerometers, 55 lb force, 1/4-28 tapped hole, non-isolated, 1.25” diameter, 0.76" high |