Nex Flow Air Products Corp. Datasheets for Compressed Air and Vortex Cooling Tubes
Compressed air and vortex cooling tubes are used for spot heating or cooling applications.
Compressed Air and Vortex Cooling Tubes: Learn more
| Product Name | Notes |
|---|---|
| All Metal Parts, Stainless Steel Body, Quiet - Under 70dBA, Tests Show Frigid-XT Constantly Quieter Than Competition! Frigid-X™ Tool Cooling System for dry machining applications - replaces polluting and often... | |
| For Maximum Cold Temperature Vortex Tube - Frigid-X™ are constructed of stainless steel and use a generator and valve made of brass and sealed with viton o-rings to allow their... | |
| For Maximum Cooling Vortex Tube - Frigid-X™ are constructed of stainless steel and use a generator and valve made of brass and sealed with viton o-rings to allow their use... | |
| Frigid-X Adjustable Spot Cooler System Includes: Cooler Magnetic base Dual point hose kit 25H generator (Installed) 15H generator (loose) 30H generator (loose) The Frigid-X Adjustable Spot Cooler is a low... | |
| Frigid-X Adjustable Spot Cooler System Includes: Cooler Magnetic base Single point hose kit 25H generator (Installed) 15H generator (loose) 30H generator (loose) The Frigid-X Adjustable Spot Cooler is a low... | |
| Mini Spot Cooler - Frigid-X™ Mini Spot Cooler is a low cost and maintenance free system which utilizes a vortex tube to produce cold air at one end. It is... | |
| NEMA TYPE 12 (IP 52) Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control... | |
| NEMA TYPE 3R (IP 14) Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control... | |
| NEMA TYPE 4-4X (IP 56) Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control... | |
| Nex Flow™ Frigid-X™ Box Cooler is used for cooling small enclosures for laboratory use, environmental chambers and any application where an enclosure needs cooling (Note: Not approved for electrical and... | |
| The Frigid-X Adjustable Spot Cooler is a low cost and maintenance free system which utilizes a vortex tube to produce cold air at one end. The Frigid-X Adjustable Spot Cooler... |