The Frigid-X,Ñ¢ NEMA 4-4X 615 W Panel Cooler (part number 60130X) from Nex Flow Air Products Corp. is designed to cool and purge electronic control panels in environments requiring high protection standards. It maintains NEMA Type 4-4X (IP 66) integrity, making it suitable for washdown and corrosive applications. The cooler utilizes a stainless steel vortex tube to generate cold air from compressed air, ensuring durability and resistance to harsh conditions. With a cooling capacity of 2100 BTU/hr (615 W), it operates quietly with no moving parts, minimizing maintenance needs. The unit can be easily installed through a standard electrical knockout and is compatible with various control systems, including those requiring thermostatic control. This product is ideal for applications in food service, outdoor environments, and areas where moisture and contaminants are present.
NEMA TYPE 4-4X (IP 56)
Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary compressed air.
Cabinet Enclosure Cooler - Frigid-X™ series are compact and can be installed in minutes through a standard electrical knockout. There are virtually no moving parts.
There are Three Types of Panel Coolers to choose from:
Cabinet Enclosure Cooler Operation:
Filtered, compressed air enters the cabinet enclosure cooler and through the vortex tube component. The air is split into two streams, one hot and one cold.
The muffled hot air from the vortex tube is expelled through the top of the air conditioner. The cold air is directed into the enclosure through the cold air distribution hose. Hot air inside the enclosure rises and exits to atmosphere via the air exhaust at a slight positive pressure. The enclosure is both purged and cooled with clean air. No outside air enters the enclosure.
| Nex Flow Air Products Corp. | |
|---|---|
| Product Category | Compressed Air and Vortex Cooling Tubes |
| Product Number | 60130X |
| Product Name | Frigid-X NEMA 4-4X 615 W Panel Cooler |