Nex Flow Air Products Corp. Frigid-X™ NEMA 4-4X 170 W Panel Cooler 63108X

Description
NEMA TYPE 4-4X (IP 56) Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary compressed air. Cabinet Enclosure Cooler - Frigid-X™ series are compact and can be installed in minutes through a standard electrical knockout. There are virtually no moving parts. There are Three Types of Panel Coolers to choose from: Frigid-X™ Cabinet Panel Coolers NEMA Type 12 For Electronic Control Panels for General use in industrial environments where no direct liquid spray is applied to the unit. Stainless steel construction to hold up in corrosive environments. Frigid-X™ Cabinet Panel Coolers NEMA Type 3R For Electronic Control Panels for Outdoor Use. Stainless steel to hold up to rain, snow, humidity and general outdoor use. Frigid-X™ Panel Coolers NEMA Type 4-4X For Electronic Control Panels - splash resistant, for use in wash down environments as well as outdoor use. Unique patent pending design for secure water tight protection. Stainless steel for food service and corrosive environments. Stainless steel also provides for long life in wet environments and for outdoor use. Cabinet Enclosure Cooler Operation: Filtered, compressed air enters the cabinet enclosure cooler and through the vortex tube component. The air is split into two streams, one hot and one cold. The muffled hot air from the vortex tube is expelled through the top of the air conditioner. The cold air is directed into the enclosure through the cold air distribution hose. Hot air inside the enclosure rises and exits to atmosphere via the air exhaust at a slight positive pressure. The enclosure is both purged and cooled with clean air. No outside air enters the enclosure.
Datasheet
Description
NEMA TYPE 4-4X (IP 56) Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary compressed air. Cabinet Enclosure Cooler - Frigid-X™ series are compact and can be installed in minutes through a standard electrical knockout. There are virtually no moving parts. There are Three Types of Panel Coolers to choose from: Frigid-X™ Cabinet Panel Coolers NEMA Type 12 For Electronic Control Panels for General use in industrial environments where no direct liquid spray is applied to the unit. Stainless steel construction to hold up in corrosive environments. Frigid-X™ Cabinet Panel Coolers NEMA Type 3R For Electronic Control Panels for Outdoor Use. Stainless steel to hold up to rain, snow, humidity and general outdoor use. Frigid-X™ Panel Coolers NEMA Type 4-4X For Electronic Control Panels - splash resistant, for use in wash down environments as well as outdoor use. Unique patent pending design for secure water tight protection. Stainless steel for food service and corrosive environments. Stainless steel also provides for long life in wet environments and for outdoor use. Cabinet Enclosure Cooler Operation: Filtered, compressed air enters the cabinet enclosure cooler and through the vortex tube component. The air is split into two streams, one hot and one cold. The muffled hot air from the vortex tube is expelled through the top of the air conditioner. The cold air is directed into the enclosure through the cold air distribution hose. Hot air inside the enclosure rises and exits to atmosphere via the air exhaust at a slight positive pressure. The enclosure is both purged and cooled with clean air. No outside air enters the enclosure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frigid-X™ NEMA 4-4X 170 W Panel Cooler - 63108X - Nex Flow Air Products Corp.
Richmond Hill, Ontario, Canada
Frigid-X™ NEMA 4-4X 170 W Panel Cooler
63108X
Frigid-X™ NEMA 4-4X 170 W Panel Cooler 63108X
NEMA TYPE 4-4X (IP 56) Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary compressed air. Cabinet Enclosure Cooler - Frigid-X™ series are compact and can be installed in minutes through a standard electrical knockout. There are virtually no moving parts. There are Three Types of Panel Coolers to choose from: Frigid-X™ Cabinet Panel Coolers NEMA Type 12 For Electronic Control Panels for General use in industrial environments where no direct liquid spray is applied to the unit. Stainless steel construction to hold up in corrosive environments. Frigid-X™ Cabinet Panel Coolers NEMA Type 3R For Electronic Control Panels for Outdoor Use. Stainless steel to hold up to rain, snow, humidity and general outdoor use. Frigid-X™ Panel Coolers NEMA Type 4-4X For Electronic Control Panels - splash resistant, for use in wash down environments as well as outdoor use. Unique patent pending design for secure water tight protection. Stainless steel for food service and corrosive environments. Stainless steel also provides for long life in wet environments and for outdoor use. Cabinet Enclosure Cooler Operation: Filtered, compressed air enters the cabinet enclosure cooler and through the vortex tube component. The air is split into two streams, one hot and one cold. The muffled hot air from the vortex tube is expelled through the top of the air conditioner. The cold air is directed into the enclosure through the cold air distribution hose. Hot air inside the enclosure rises and exits to atmosphere via the air exhaust at a slight positive pressure. The enclosure is both purged and cooled with clean air. No outside air enters the enclosure.

NEMA TYPE 4-4X (IP 56)

Cabinet Enclosure Cooler / Cooling- Frigid-X™ series for electronic control panels provide a low cost method of both purging and cooling electrical and electronic control panels by using a stainless steel vortex tube to create cold air from ordinary compressed air.

Cabinet Enclosure Cooler - Frigid-X™ series are compact and can be installed in minutes through a standard electrical knockout. There are virtually no moving parts.

There are Three Types of Panel Coolers to choose from:

  • Frigid-X™ Cabinet Panel Coolers NEMA Type 12 For Electronic Control Panels for General use in industrial environments where no direct liquid spray is applied to the unit. Stainless steel construction to hold up in corrosive environments.
  • Frigid-X™ Cabinet Panel Coolers NEMA Type 3R For Electronic Control Panels for Outdoor Use. Stainless steel to hold up to rain, snow, humidity and general outdoor use.
  • Frigid-X™ Panel Coolers NEMA Type 4-4X For Electronic Control Panels - splash resistant, for use in wash down environments as well as outdoor use. Unique patent pending design for secure water tight protection. Stainless steel for food service and corrosive environments. Stainless steel also provides for long life in wet environments and for outdoor use.

Cabinet Enclosure Cooler Operation:

Filtered, compressed air enters the cabinet enclosure cooler and through the vortex tube component. The air is split into two streams, one hot and one cold.

The muffled hot air from the vortex tube is expelled through the top of the air conditioner. The cold air is directed into the enclosure through the cold air distribution hose. Hot air inside the enclosure rises and exits to atmosphere via the air exhaust at a slight positive pressure. The enclosure is both purged and cooled with clean air. No outside air enters the enclosure.

Supplier's Site Datasheet

Technical Specifications

  Nex Flow Air Products Corp.
Product Category Compressed Air and Vortex Cooling Tubes
Product Number 63108X
Product Name Frigid-X™ NEMA 4-4X 170 W Panel Cooler
Unlock Full Specs
to access all available technical data

Similar Products