Nex Flow Air Products Corp. Datasheets for Nozzles
Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more
| Product Name | Notes |
|---|---|
| Available in cast zinc, ¼ in. NPT or BSP Nex Flow™ Air Mag™ 47004AMF serves applications requiring high force for blow off. Star-type profile design utilizes various size air outlet... | |
| Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar... | |
| The Air Edger™ Flat Jet Air Nozzle, provides a powerful force while reducing compressed air use for a variety of blow off applications. The unit is 2" wide and the... |