Polyguard Products, Inc. Datasheets for Surface and Corrosion Protection Products

Surface protection products and corrosion protection products are used to provide protection to industrial surfaces particularly in the marine, transportation, chemical process, pulp and paper, and petroleum industries.
Surface and Corrosion Protection Products: Learn more

Product Name Notes
Polyguard 665 is a rubberized asphalt waterproofing adhesive, laminated to a strong woven polypropylene backing. The laminated membrane is wound onto a disposable silicone treated release sheet to prevent the...
NHT-5600™ 2-Part Epoxy is a 100% solid, VOC-free epoxy designed to work in conjunction with FBE coated pipe and is specially formulated for extended pot life while maintaining a cure...
Polyguard IRO™ (Impact Resistant Outer wrap) & IRO™ HD (Heavy Duty) products are designed to protect field joint coatings and mainline coatings from abrasion damage during directional drilling, HDD and...
Pipeline Coating POLYGUARD RD-6 COATING SYSTEM consists of a geotextile backed protective pipeline coating applied over a companion liquid adhesive and a slip-plane outer wrap. Corrosion protection comes from a...
RG-2400 AK is a surface conversion compound utilizing mineralization technology, or the "science of Minetics"; this compound replaces the corrosion process with a mineral formation on and into the metal...
RG-2400 ET is a surface conversion compound utilizing mineralization technology, or the "science of Minetics"; this compound replaces the corrosion process with a mineral formation on and into the metal...
RG-2400 LT is a surface conversion compound utilizing mineralization technology, or the "science of Minetics"; this compound replaces the corrosion process with a mineral formation on and into the metal...
RG-CHW is a surface conversion compound utilizing mineralization technology, or the "science of Minetics." RG-CHW is gel compound which replaces the corrosion process by growing a mineral formation on and...