Polyguard Products, Inc. Datasheets for Insulation Jacketing
Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold the jacketing mat
Insulation Jacketing: Learn more
| Product Name | Notes |
|---|---|
| Alumaguard® is a composite membrane consisting of a multiply embossed UV-resistant aluminum foil/polymer laminate to which is applied a layer of rubberized asphalt specially formulated for use on insulated duct... | |
| Alumaguard® All-Weather is a composite membrane consisting of a multi-ply embossed UV-resistant aluminum foil/polymer laminate to which is applied a layer of rubberized asphalt specially formulated for use on insulated... | |
| Alumaguard® Lite is a 5-ply high strength composite membrane consisting of multiple layers of UV resistant foil and tough puncture resistant polyester. This multi-ply lamination is then coated with a... |