RG-2400 LT is a surface conversion compound utilizing mineralization technology, or the "science of Minetics"; this compound replaces the corrosion process with a mineral formation on and into the metal creating a mineral barrier 50-200 angstroms deep into the metal surface and as time passes, the mineral layer on top of the substrate increases in thickness.
RG-2400 LT is not “new” technology, it is new to the insulation industry and a
breakthrough for corrosion control and prevention on piping systems, tanks and vessels under insulation. It is a non-drying compound easily brush/spray applied to pipes, fittings, valves, tanks and vessels. It's non-skinning and non-sag properties make it a permanent solution.
RG-2400® LT prevents corrosion from occurring, and it also stops existing corrosion from advancing on existing systems, it requires minimal (wire brush off the scale) preparation. In addition, RG-2400 LT prevents stainless steel and copper stress crack corrosion under insulation.
FORMULATED TO BE APPLIED TO COLD PIPES—VERY CREAMY
• FOR USE ON ANY SYSTEM UP 250°F (121°C)
• AMMONIA, BRINE, AND GLYCOL SYSTEMS, LNG, CRYOGENIC
• FOR WELD PACKS ON PRE-INSULATED PIPE SYSTEMS
• LOW PRESSURE STEAM (5.3# gauge pressure, 20# absolute pressure)
• RG-2400 LT SPRAY Information Sheet
| Polyguard Products, Inc. | |
|---|---|
| Product Category | Surface and Corrosion Protection Products |
| Product Number | RG-2400LT |
| Product Name | RG-2400® Corrosion Control Gel |