Polyguard Products, Inc. Datasheets for Protective Liners and Lining Systems
Protective liners and lining systems protect an underlying surface from corrosion, wear, erosion, heat or fire. They may also provide leak protection or fluid containment.
Protective Liners and Lining Systems: Learn more
| Product Name | Notes |
|---|---|
| Insulshield™ is an outer wrap manufactured from recycled plastic bottles. Installed over Insulrap™ 30 or Insulrap™ 50, it provides an additional 400 PSI of puncture resistance over... | |
| Polyguard 665 is a rubberized asphalt waterproofing adhesive, laminated to a strong woven polypropylene backing. The laminated membrane is wound onto a disposable silicone treated release sheet to prevent the... | |
| Polyguard Flow 15P Drainage and Protection System is a conventional "dimple board" drainage system with a built-in protection layer. POLYGUARD DRAINAGE MATS are three-part prefabricated geocomposite drain consisting of a... | |
| Polyguard Flow 18H Drainage and Protection System is a strong (18,000 lb/ft2 compressive strength) "Dimple board" system for normal horizontal applications. POLYGUARD DRAINAGE MATS are three-part prefabricated geocomposite drain... | |
| Tileguard is Polyguard's anti-fracture membrane. Tileguard is a 40 mil "peel and stick" product, with a fabric on top, to which the thinset mortar bed adheres. Tileguard anti-fracture membrane is... | |
| Polyguard® PolyFlow® BD Drainage and Protection System is manufactured with a geo-composite of a formed pre-punched impermeable polymeric core covered on both sides with a non-woven filter fabric. Drainage for... |