Pico Chemical Corp. Datasheets for Surface and Corrosion Protection Products
Surface protection products and corrosion protection products are used to provide protection to industrial surfaces particularly in the marine, transportation, chemical process, pulp and paper, and petroleum industries.
Surface and Corrosion Protection Products: Learn more
| Product Name | Notes |
|---|---|
| Cleaners: PICO's PICOCLEAN and PICO SOLV Series cover the entire gamut of applications from soak, immersion, low/high pressure spray, ultrasonic, vibratory and general purpose cleaning to remove the widest variety... | |
| Drawing, Stamping and Forming: The PICO line of drawing, stamping, and forming fluids provide regulatory and safety compliance without sacrificing performance and perform admirably in severe drawing applications, and... | |
| Machine Maintenance Products: PICO produces products to cover the entire needs of a metalworking plant, including such materials as hydraulic oils, gear oils, way lubricants and spindle oils. | |
| Machining & Material Removal: PICO specialty lubricants offer extended tool life, high-quality finishes and outstanding lubrication and are formulated to provide long service life, corrosion protection, low foam characteristics, bio-dynamic... | |
| Multi-purpose Cleaners: PICO’s comprehensive line of PICOCLEAN products address all plant cleaning needs, including floors, equipment, parts, etc. They are water-based or solvent-based, and are used in manual scrubbing,... | |
| Paint and Latex Dissolvers: PICO provides paint manufacturers worldwide with cleaners for production tank interiors. These products perform quickly, completely and are reusable. They provide a non-laborious, safe and efficient... | |
| Paint Strippers: Improve your E/H/S compliance position and clean effectively with PICO’s complete line of PICOSTRIP products for all paint stripping activities. We offer a family of non-flammable and low... | |
| Peelable Booth Coatings: PICO manufactures a line of water-based peelable coatings to protect all substrates from overspray build-up in coating applications. Our proven products are used for floors, walls, fixtures... | |
| PICO CE DEICING: Fluids are environmentally friendly and safe-to-use freeze control / anti-icing agents designed to dissolve, prevent, and eliminate ice and snow build-up prior to and during freezing conditions... | |
| PICO manufactures a broad range of innovative water-based products to clean stubborn soils, dirts, greases and paints that are non-attacking to aluminum and non-ferrous substrates. PICO products are used at... | |
| Reactor and Tank Cleaners: PICO manufactures a complete line of water-based concentrate cleaners for reactor and tank interiors that perform quickly, completely and that are reusable, resulting in low chemical... | |
| Rust & Corrosion Prevention: The PICOGUARD Series is formulated with base oils, solvents or water depending on the application and protection needs. PICOGUARD products have been used as an... | |
| Rust Recovery: PICOCLEAN X-RUST, a pH-neutral, water-based concentrate solution that is safe to use, non-hazardous, and environmentally friendly for the effective removal of rust and scale addresses these issues positively,... | |
| Screen Washes / Ink Removers: For screen printers using all ink types, including UV, conventional, EB, etc., PICO manufactures environmentally safe, non-flammable, non-toxic materials to quickly and completely remove ink... | |
| Tub Spray Wash Solutions: PICO has proven products to clean the widest variety of inks and coatings – water-based, solvent-based, UV, EB, etc. in recirculating spray wash systems. PICO concentrate... |