Pico Chemical Corp. Datasheets for Hydraulic Oils and Transmission Fluids

Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
Hydraulic Oils and Transmission Fluids: Learn more

Product Name Notes
Cleaners: PICO's PICOCLEAN and PICO SOLV Series cover the entire gamut of applications from soak, immersion, low/high pressure spray, ultrasonic, vibratory and general purpose cleaning to remove the widest variety...
Drawing, Stamping and Forming: The PICO line of drawing, stamping, and forming fluids provide regulatory and safety compliance without sacrificing performance and perform admirably in severe drawing applications, and...
Machine Maintenance Products: PICO produces products to cover the entire needs of a metalworking plant, including such materials as hydraulic oils, gear oils, way lubricants and spindle oils.
Machining & Material Removal: PICO specialty lubricants offer extended tool life, high-quality finishes and outstanding lubrication and are formulated to provide long service life, corrosion protection, low foam characteristics, bio-dynamic...
Rust & Corrosion Prevention: The PICOGUARD Series is formulated with base oils, solvents or water depending on the application and protection needs. PICOGUARD products have been used as an...
Rust Recovery: PICOCLEAN X-RUST, a pH-neutral, water-based concentrate solution that is safe to use, non-hazardous, and environmentally friendly for the effective removal of rust and scale addresses these issues positively,...