Pico Chemical Corp. Datasheets for Organic Solvents
Organic solvents are chemicals with a carbon molecule base that are used to dissolve a material or extract one material from another.
Organic Solvents: Learn more
| Product Name | Notes |
|---|---|
| Cleaners: PICO's PICOCLEAN and PICO SOLV Series cover the entire gamut of applications from soak, immersion, low/high pressure spray, ultrasonic, vibratory and general purpose cleaning to remove the widest variety... | |
| Drawing, Stamping and Forming: The PICO line of drawing, stamping, and forming fluids provide regulatory and safety compliance without sacrificing performance and perform admirably in severe drawing applications, and... | |
| Machine Maintenance Products: PICO produces products to cover the entire needs of a metalworking plant, including such materials as hydraulic oils, gear oils, way lubricants and spindle oils. | |
| Machining & Material Removal: PICO specialty lubricants offer extended tool life, high-quality finishes and outstanding lubrication and are formulated to provide long service life, corrosion protection, low foam characteristics, bio-dynamic... | |
| Multi-purpose Cleaners: PICO’s comprehensive line of PICOCLEAN products address all plant cleaning needs, including floors, equipment, parts, etc. They are water-based or solvent-based, and are used in manual scrubbing,... | |
| Paint and Latex Dissolvers: PICO provides paint manufacturers worldwide with cleaners for production tank interiors. These products perform quickly, completely and are reusable. They provide a non-laborious, safe and efficient... | |
| Paint Strippers: Improve your E/H/S compliance position and clean effectively with PICO’s complete line of PICOSTRIP products for all paint stripping activities. We offer a family of non-flammable and low... | |
| Peelable Booth Coatings: PICO manufactures a line of water-based peelable coatings to protect all substrates from overspray build-up in coating applications. Our proven products are used for floors, walls, fixtures... | |
| PICO CE DEICING: Fluids are environmentally friendly and safe-to-use freeze control / anti-icing agents designed to dissolve, prevent, and eliminate ice and snow build-up prior to and during freezing conditions... | |
| PICO manufactures a broad range of innovative water-based products to clean stubborn soils, dirts, greases and paints that are non-attacking to aluminum and non-ferrous substrates. PICO products are used at... | |
| Reactor and Tank Cleaners: PICO manufactures a complete line of water-based concentrate cleaners for reactor and tank interiors that perform quickly, completely and that are reusable, resulting in low chemical... | |
| Rust & Corrosion Prevention: The PICOGUARD Series is formulated with base oils, solvents or water depending on the application and protection needs. PICOGUARD products have been used as an... | |
| Rust Recovery: PICOCLEAN X-RUST, a pH-neutral, water-based concentrate solution that is safe to use, non-hazardous, and environmentally friendly for the effective removal of rust and scale addresses these issues positively,... | |
| Screen Washes / Ink Removers: For screen printers using all ink types, including UV, conventional, EB, etc., PICO manufactures environmentally safe, non-flammable, non-toxic materials to quickly and completely remove ink... | |
| Tub Spray Wash Solutions: PICO has proven products to clean the widest variety of inks and coatings – water-based, solvent-based, UV, EB, etc. in recirculating spray wash systems. PICO concentrate... |