Pico Chemical Corp. Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| Cleaners: PICO's PICOCLEAN and PICO SOLV Series cover the entire gamut of applications from soak, immersion, low/high pressure spray, ultrasonic, vibratory and general purpose cleaning to remove the widest variety... | |
| Drawing, Stamping and Forming: The PICO line of drawing, stamping, and forming fluids provide regulatory and safety compliance without sacrificing performance and perform admirably in severe drawing applications, and... | |
| Machine Maintenance Products: PICO produces products to cover the entire needs of a metalworking plant, including such materials as hydraulic oils, gear oils, way lubricants and spindle oils. | |
| Machining & Material Removal: PICO specialty lubricants offer extended tool life, high-quality finishes and outstanding lubrication and are formulated to provide long service life, corrosion protection, low foam characteristics, bio-dynamic... | |
| PICO CE DEICING: Fluids are environmentally friendly and safe-to-use freeze control / anti-icing agents designed to dissolve, prevent, and eliminate ice and snow build-up prior to and during freezing conditions... | |
| PICO manufactures a broad range of innovative water-based products to clean stubborn soils, dirts, greases and paints that are non-attacking to aluminum and non-ferrous substrates. PICO products are used at... | |
| ROLLING MILL SOLUTIONS: PICO Chemical Corporation manufactures a comprehensive line of innovative premum quality, and field proven specialty products for rolling mill operation applications. • Grease • Roll Bearing Lubricants... | |
| Rust & Corrosion Prevention: The PICOGUARD Series is formulated with base oils, solvents or water depending on the application and protection needs. PICOGUARD products have been used as an... | |
| Rust Recovery: PICOCLEAN X-RUST, a pH-neutral, water-based concentrate solution that is safe to use, non-hazardous, and environmentally friendly for the effective removal of rust and scale addresses these issues positively,... |