ifm efector inc. Datasheets for Oil Sensors and Analyzers

Oil sensors and oil analyzers are used in automotive or industrial machinery applications to sense oil levels, and check for contamination, and particulates, viscosity and/or temperature.
Oil Sensors and Analyzers: Learn more

Product Name Notes
Continual condition monitoring of oils Two analog outputs for relative moisture and temperature High pressure resistance Quick installation via process connection Learn more For 8-wire cordsets the core colors are...
Continual condition monitoring of oils Two analog outputs for relative moisture and temperature Wide input voltage range High pressure resistance Learn more View other products in this family of sensors...
Continual condition monitoring of oils Two analog outputs for viscosity and temperature Wide input voltage range Robust stainless steel housing From May 1st 2025, products produced in EU and Singapore...
Monitors the moisture content and temperature of ester and mineral oils continuous measurement enables condition-based changes and maintenance Easy installation thanks to standardized process connection and M12 connector User-friendly communication...
Trend monitoring by analysis of the particle concentration Indication of purity class on the LCD display Applications up to 420 bar CAN bus, analog and switching outputs displayed value corresponds...