Newport MKS Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 HXP50HA-MECA

Description
The HXP50HA-MECA High Accuracy 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP50HA has a 5 kg centered load capacity and is a cost-effective solution to complex motion applications that demand repeatability and accuracy in up to six independent axes. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP50HA-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure. Determine if the HXP50HA-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software. The HXP50HA-MECA is compatible with the HXP50HA-ELEC -D controller.
Request a Quote
Description
The HXP50HA-MECA High Accuracy 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP50HA has a 5 kg centered load capacity and is a cost-effective solution to complex motion applications that demand repeatability and accuracy in up to six independent axes. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP50HA-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure. Determine if the HXP50HA-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software. The HXP50HA-MECA is compatible with the HXP50HA-ELEC -D controller.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50HA-MECA - Newport MKS
Irvine, CA, United States
Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6
HXP50HA-MECA
Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 HXP50HA-MECA
The HXP50HA-MECA High Accuracy 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP50HA has a 5 kg centered load capacity and is a cost-effective solution to complex motion applications that demand repeatability and accuracy in up to six independent axes. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP50HA-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure. Determine if the HXP50HA-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software. The HXP50HA-MECA is compatible with the HXP50HA-ELEC -D controller.

The HXP50HA-MECA High Accuracy 6-Axis Hexapod is a parallel kinematic motion device that provides six degrees of freedom: X, Y, Z, pitch, roll, and yaw. The HXP50HA has a 5 kg centered load capacity and is a cost-effective solution to complex motion applications that demand repeatability and accuracy in up to six independent axes. Hexapods, in general, are high priced and complex devices that are difficult to implement. The HXP50HA-MECA, on the contrary, is not only affordable but extremely easy to use and re-configure. Determine if the HXP50HA-MECA is the right hexapod for your application by using Newport's free HexaViz Simulation Software. The HXP50HA-MECA is compatible with the HXP50HA-ELEC -D controller.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Robots
Product Number HXP50HA-MECA
Product Name Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
Load Capacity 5.1 kg (11.24 lbs)
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
High Load Hexapod, 450 kg Centered Load Capacity, M6 - HXP1000-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 20 kg Load, M6 - HXP100-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details