Watts Premier Black Non Air Gap Faucet 116069

Description
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Black Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Black Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag
Description
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Black Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Black Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag

Suppliers

Company
Product
Description
Supplier Links
Black Non Air Gap Faucet - 116069 - Watts Premier
Phoenix, AZ, USA
Black Non Air Gap Faucet
116069
Black Non Air Gap Faucet 116069
This faucet is a Non Air-Gap faucet. Faucet Type: Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap. Faucet Features: Black Finish Lever for dispensing Push and hold lever down to hold in the open position Lift lever up to keep in the open locked position 1/4 inch tubing Faucet Color: Black Faucet Specifications: Width: 1.75 (in) Height: 8.5 (in) Tubing Specifications: 1/4 inch Blue tube approx. 4 feet for connecting drinking water. In the Box: Faucet Parts Bag

This faucet is a Non Air-Gap faucet.

Faucet Type:
Non Air-Gap: This faucet is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system that does not require a drain connection with an Air-Gap.

Faucet Features:
Black Finish
Lever for dispensing
Push and hold lever down to hold in the open position
Lift lever up to keep in the open locked position
1/4 inch tubing

Faucet Color:
Black

Faucet Specifications:
Width: 1.75 (in)
Height: 8.5 (in)

Tubing Specifications:
1/4 inch Blue tube approx. 4 feet for connecting drinking water.

In the Box:
Faucet
Parts Bag

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Sink Faucets
Product Number 116069
Product Name Black Non Air Gap Faucet
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 TH O - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Lead Free Deck Mount Double Pantry Faucet with 6 IN Swivel Spout - 0239824 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details