P. E. Guerin Plexiglass Basin Set: Nº 14701 with Levers 14701

Description
Plexiglass Basin Set: Nº 14701 with Levers
Datasheet
Description
Plexiglass Basin Set: Nº 14701 with Levers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plexiglass Basin Set: Nº 14701 with Levers - 14701 - P. E. Guerin
New York, NY, USA
Plexiglass Basin Set: Nº 14701 with Levers
14701
Plexiglass Basin Set: Nº 14701 with Levers 14701
Plexiglass Basin Set: Nº 14701 with Levers

Plexiglass Basin Set: Nº 14701 with Levers

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 14701
Product Name Plexiglass Basin Set: Nº 14701 with Levers
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 35 FG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details
Lead Free Wall Mount Bar Faucet 3 In Swivel Gooseneck Spout - 0239883 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details
Commercial Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial; Food Service
Certifications and Standards ADA Compliant
Flow Rate 90 GPH (94.64 ml/sec)
View Details