Chengdu Filter Technology Co., Ltd. 2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) HPD0.5-18G-2S

Description
The HPD0.5-18G-2S is a 2 way Wilkinson power divider that operates from 0.5 to 18 GHz and can handle up to 30 Watts . This power divider offers 17 dB Isolation and 1.50:1 max VSWR. The package interface uses SMA connectors on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.
Request a Quote
Description
The HPD0.5-18G-2S is a 2 way Wilkinson power divider that operates from 0.5 to 18 GHz and can handle up to 30 Watts . This power divider offers 17 dB Isolation and 1.50:1 max VSWR. The package interface uses SMA connectors on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPD0.5-18G-2S is a 2-way Wilkinson power divider for 50 ohm systems, operating from 0.5 to 18 GHz with a 30 W continuous power rating. It features SMA-female connectors on all ports, 17 dB minimum isolation, 1.50:1 maximum input VSWR, and 1.40:1 maximum output VSWR. The unit measures 150 mm by 26 mm by 10 mm and is housed in an aluminum case with a black paint finish. It operates from -40°C to +70°C, withstands 95% RH at 40°C, and supports 20G shock. Reverse power handling is 2 W CW.

Datasheet Summary
Powered by GS/AI

The HPD0.5-18G-2S is a 2-way Wilkinson power divider for 50 ohm systems, operating from 0.5 to 18 GHz with a 30 W continuous power rating. It features SMA-female connectors on all ports, 17 dB minimum isolation, 1.50:1 maximum input VSWR, and 1.40:1 maximum output VSWR. The unit measures 150 mm by 26 mm by 10 mm and is housed in an aluminum case with a black paint finish. It operates from -40°C to +70°C, withstands 95% RH at 40°C, and supports 20G shock. Reverse power handling is 2 W CW.

Suppliers

Company
Product
Description
Supplier Links
2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HPD0.5-18G-2S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW)
HPD0.5-18G-2S
2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) HPD0.5-18G-2S
The HPD0.5-18G-2S is a 2 way Wilkinson power divider that operates from 0.5 to 18 GHz and can handle up to 30 Watts . This power divider offers 17 dB Isolation and 1.50:1 max VSWR. The package interface uses SMA connectors on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.

The HPD0.5-18G-2S is a 2 way Wilkinson power divider that operates from 0.5 to 18 GHz and can handle up to 30 Watts . This power divider offers 17 dB Isolation and 1.50:1 max VSWR. The package interface uses SMA connectors on all of the ports.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number HPD0.5-18G-2S
Product Name 2 way Power Divider 2.92 Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW)
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

2 way Power Divider 2.92 Connectors From 0.5GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.5-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 26500.00 MHz
Insertion Loss 1.80 dB
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
4 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.80 dB
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details