The KRYTAR Model 7030400 is a 4-way power divider designed for broadband applications from 3 to 40 GHz, featuring 2.4 mm female connectors. It has a maximum input VSWR of 1.9 from 3-32 GHz and 2.5 from 32-40 GHz, with maximum output VSWR of 1.70 from 3-32 GHz and 2.0 from 32-40 GHz. Insertion loss is less than 3.0 dB from 3-32 GHz and less than 3.6 dB from 32-40 GHz. Isolation exceeds 13 dB, with maximum amplitude tracking of ±0.5 dB and phase tracking of ±11° from 3-32 GHz and ±15° from 32-40 GHz. The device weighs 4.1 ounces and supports an input power rating of 10 watts with 2:1 load VSWR.
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices.
KRYTAR’s MLDD 4-way power divider, Model 7030400, offers high performance over the ultra-broadband frequency range of 3.0 to 40.0 GHz in a compact, lightweight package.
KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7030400 covers the full ultra-broadband frequency range from 3.0 to 40.0 GHz with >13 dB Isolation and ±0.5 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±11 degrees over 3-32 GHz and ±15 degrees over 32-40 GHz. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your specific requirements. The 4-way divider exhibits Insertion Loss of <3.0 dB across the 3-32 GHz frequency range and <3.6 GHz across the 32-40 GHz frequency range. Maximum Input VSWR is 1.9 across the 3-32 GHz frequency range and 2.5 across the 32-40 GHz frequency range. Maximum Output VSWR is 1.7 across the 3-32 GHz frequency range and 2.0 across the 32-40 GHz frequency range. Input power rating is 10 watts with 2:1 load VSWRs.
The power divider is a compact package measuring just 2.64 inches (L) x 2.30 inches (W) x 0.40 inches (H), weighs only 4.1-ounces, and comes with standard 2.4-mm coaxial female connectors.
KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 7030400 |
| Product Name | MLDD 4-Way Power Dividers 7030400 |
| 0º Power Divider Division: | 4-Way |