The Model 707125-1535 is a 4-way power divider designed for microwave applications in the 7.125 to 15.35 GHz range. It features a maximum VSWR of 1.7, insertion loss of 1.9 dB, isolation greater than 18 dB, amplitude tracking of ±0.5 dB, and phase tracking of ±10°. The device operates at an input power rating of 10 watts with 2:1 load VSWR and uses standard 3.5 mm female connectors. It weighs 8 ounces.
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications including emerging mmWave and 6G markets. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices.
KRYTAR’s MLDD 4-way power divider, Model 707125-1535, offers high performance over the ultra-broadband frequency range of 7.125 to 15.35 GHz (C- thru Ku-Bands) in a compact, lightweight package.
KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 707125-1535 covers the full ultra-broadband frequency range from 7.125 to 15.35 GHz with >18 dB Isolation and ±0.5 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±10 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your specific requirements. The 4-way divider exhibits Insertion Loss of 1.9 dB with Maximum Input and Output VSWR of 1.7. Input power rating is 10 watts with 2:1 load VSWRs.
This 4-way power divider is a compact package measuring just 4.60 inches (L) x 2.00 inches (W) x 0.52 inches (H), weighs only 8-ounces, and comes with standard 3.5mm coaxial Female connectors.
KRYTAR’s new power divider offers excellent frequency coverage in a single package and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The KRYTAR line of power dividers offer excellent solutions mmWave, 6G, 5G NR (New Radio), Wi-Fi 6 and Wi-Fi 6E, SATCOM, radar, MIMO (Multiple-Input and Multiple-Output) radio links, signal monitoring and measurement, antenna beamforming, and EMC (electromagnetic compatibility) testing environments. The directional coupler can also be manufactured to meet rigid military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 707125-1535 |
| Product Name | MLDD 4-Way Power Dividers 707125-1535 |
| 0º Power Divider Division: | 4-Way |