(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.
RF Power Divider 6GHz ~ 18GHz Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) Module
RF PWR DIVIDER 6GHZ-18GHZ MODULE Product overview: PDW05758 from Knowles Precision is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ, 18GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 6GHZ, 18GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PDW05758 can be used for catalog matching and distributor lookup.
RF Power Divider 6 GHz ~ 18 GHz Isolation (Typ) 20dB, 20dB Return Loss, 3° Imbalance (Max) Module
| Knowles | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | PDW05758 | 1761-1062-ND | 851-PDW05758 | PDW05758 |
| Product Name | DLI Brand Wilkinson Power Dividers | RF Power Dividers/Splitters | 6GHZ 18GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Category | Passive | |||
| Divider / Combiner Type | 0º | |||
| 0º Power Divider Division: | 2-Way | 2-Way | ||
| Package Type / Form Factor | Surface Mount | Module | Bulk | Module |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -25 to 85 C (-13 to 185 F) |