Marki Microwave LLC 12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports MPD-1260FCSP2

Description
The MPD-1260FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-1260FCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-1260FCSP2 features front port outputs opposite to the common port. For side port outputs, use the MPD-1260SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-1260FCSP2 ideal for applications prioritizing low SWaP.
Request a Quote Datasheet
Description
The MPD-1260FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-1260FCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-1260FCSP2 features front port outputs opposite to the common port. For side port outputs, use the MPD-1260SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-1260FCSP2 ideal for applications prioritizing low SWaP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports - MPD-1260FCSP2 - Marki Microwave LLC
Morgan Hill, CA, United States
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports
MPD-1260FCSP2
12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports MPD-1260FCSP2
The MPD-1260FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-1260FCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-1260FCSP2 features front port outputs opposite to the common port. For side port outputs, use the MPD-1260SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-1260FCSP2 ideal for applications prioritizing low SWaP.

The MPD-1260FCSP2 is a small footprint MMIC 2-Way Wilkinson power divider/power splitter featuring high isolation in our compact CSP2 chip scale package. The MPD-1260FCSP2 uses a mix of lumped element and distributed circuits to significantly reduce the footprint while maintaining isolation at low frequencies. It is much smaller than a printed PCB Wilkinson Power Divider/Combiner. It can be used as an equal amplitude/phase power splitter or a power combiner with excellent isolation. Tight fabrication tolerances result in less unit-to-unit variation than traditional power divider technologies, allowing for accurate simulations using the provided S3P file taken from measured production units. The MPD-1260FCSP2 features front port outputs opposite to the common port. For side port outputs, use the MPD-1260SCSP2. The 2.5 mm CSP2 package enables extreme miniaturization of SMT footprint making the MPD-1260FCSP2 ideal for applications prioritizing low SWaP.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number MPD-1260FCSP2
Product Name 12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Front Ports
Package Type / Form Factor Surface Mount; surface-mount
Unlock Full Specs
to access all available technical data

Similar Products

PD4-0120, 4-Way Wilkinson Power Divider - PD4-0120 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 1000.00 to 20000.00 MHz
View Details
PD4-0R532, 4-Way Wilkinson Power Divider - PD4-0R532 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 500.00 to 32000.00 MHz
View Details
MPDR-00110M2, DC - 110 GHz MMIC 2-way Power Divider/Combiner - MPDR-00110M2 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 0.00 to 110000.00 MHz
View Details
2-26.5 GHz MMIC 2-way Wilkinson Power Divider/Combiner - MPD-0226BH - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 2000.00 to 26500.00 MHz
View Details