Model 7010400K is a 4-way power divider designed for operation from 1 to 40 GHz, with a maximum VSWR of 1.8, insertion loss less than 6.5 dB, isolation greater than 11 dB, maximum amplitude tracking of ±1.5 dB, and maximum phase tracking of ±22°. It supports an input power rating of 10 watts with 2:1 load VSWR, operates from -54°C to +85°C, and uses standard 2.92 mm female connectors. The unit weighs 7.3 ounces.
KRYTAR MLDD 4-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 4-way power dividers are a new class of patented directional devices.
KRYTAR’s MLDD 4-way power divider, Model 7010400K, offers high performance over the ultra-broadband frequency range of 1.0 to 40.0 GHz in a compact, lightweight package.
KRYTAR’s technological advances provide excellent operating performance of this new 4-way unit. Model 7010400K covers the full ultra-broadband frequency range from 1.0 to 40.0 GHz with >11 dB Isolation and ±1.5 dB of maximum Amplitude Tracking and maximum Phase Tracking is ±22 degrees. Amplitude and Phase Tracking are the ratio of one output to the other output in dB or degrees respectively. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your specific requirements. The 4-way divider exhibits Insertion Loss of <6.5 dB with Maximum Input and Output VSWR of 1.8 across the full 1.0-40 GHz frequency range. Input power rating is 10 watts with 2:1 load VSWRs.
The power divider is a compact package measuring just 4.50 inches (L) x 2.50 inches (W) x 0.40 inches (H), weighs only 7.3-ounces, and comes with standard 2.92-mm (K) coaxial female connectors.
KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The directional coupler can also be manufactured to meet ridged military specifications.
KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 7010400K |
| Product Name | MLDD 4-Way Power Dividers 7010400K |
| 0º Power Divider Division: | 4-Way |