3 Way Power Divider for wireless communication, radar, satellite, and test systems, operating from 2.0 to 8.0 GHz with SMA female connectors, 50 Ω impedance, and dimensions of 37.5 × 66.5 × 10 mm. It provides minimum 18 dB isolation, maximum 1.4 VSWR, insertion loss of 4.8 dB, ±5° phase unbalance, and ±0.6 dB amplitude unbalance. Rated for 30 W splitter power and 3 W combiner power, with operating temperature range of -55 to +85°C and storage temperature of -55 to +125°C. Includes a one-year standard warranty.
Band Reject Frequency Range 5MHz to 18GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | 5o3237660 |
| Product Name | 3 Way Power Divider |
| Connectors | SMA; SMA |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency | 2000.00 to 8000.00 MHz |