PDW07630 is a 28 GHz 2-way Wilkinson power divider designed for surface mount applications, offering minimal performance variation over temperature with a characteristic impedance of 50Ω. It has a nominal power splitting of 3 dB, an excess insertion loss of 0.7 dB, return loss greater than 15 dB, and isolation of at least 14 dB. Amplitude balance is within ±0.5 dB, and phase balance is within ±5.0°. The device supports a maximum CW input power of 10 W as a divider and 5 W as a combiner under rated thermal conditions. It operates from -55°C to +125°C, is moisture sensitive level MSL1, and uses ENIG termination with a maximum assembly temperature of 250°C. Physical dimensions are provided in inches with ±0.001 or ±0.0005 tolerances depending on decimal precision.
(3 dB per split) incorporating our low loss, high permittivity dielectric materials to provide small size and temperature stability. The devices integrate thin film precision resistors and are offered for both solder surface mount (SMT) and chip and wire hybrid (WB) assembly applications.
RF Power Divider 25GHz ~ 32GHz Isolation (Min) 14dB, 20dB Return Loss, 5° Imbalance (Max) Module
RF POWER DVDR 25GHZ-32GHZ MODULE Product overview: PDW07630 from Knowles Precision is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25GHZ, 32GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 25GHZ, 32GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PDW07630 can be used for catalog matching and distributor lookup.
RF Power Divider 25 GHz ~ 32 GHz Isolation (Min) 14dB, 20dB Return Loss, 5° Imbalance (Max) Module
| Knowles | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | PDW07630 | 1761-1121-ND | 851-PDW07630 | PDW07630 |
| Product Name | DLI Brand Wilkinson Power Dividers | RF Power Dividers/Splitters | 25GHZ 32GHZ Rf Power Divider Splitter | RF Power Dividers/Splitters |
| Category | Passive | |||
| Divider / Combiner Type | 0º | |||
| 0º Power Divider Division: | 2-Way | 2-Way | ||
| Package Type / Form Factor | Surface Mount | Module | Tray | Module |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |