KRYTAR, Inc. 2-Way Power Dividers 6005180 6005180

Description
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6005180, offers high performance over the broadband frequency range of 0.5 to 18.0 GHz (L thru Ku-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6005180 covers the full frequency range from 0.5 to 18.0 GHz with >19 dB Isolation and ±0.3 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of <1.5 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 7.75 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 7-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The power divider can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Description
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6005180, offers high performance over the broadband frequency range of 0.5 to 18.0 GHz (L thru Ku-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6005180 covers the full frequency range from 0.5 to 18.0 GHz with >19 dB Isolation and ±0.3 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of <1.5 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 7.75 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 7-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The power divider can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KRYTAR 6005180 is a 2-way power divider designed for broadband microwave applications from 0.5 to 18.0 GHz. It features a maximum VSWR of 1.45, insertion loss of 1.5 dB, isolation greater than 19 dB, amplitude tracking of ±0.3 dB, and phase tracking of ±6 degrees. The device handles an input power rating of 10 watts with 2:1 load VSWR and weighs 7 ounces.

Datasheet Summary
Powered by GS/AI

The KRYTAR 6005180 is a 2-way power divider designed for broadband microwave applications from 0.5 to 18.0 GHz. It features a maximum VSWR of 1.45, insertion loss of 1.5 dB, isolation greater than 19 dB, amplitude tracking of ±0.3 dB, and phase tracking of ±6 degrees. The device handles an input power rating of 10 watts with 2:1 load VSWR and weighs 7 ounces.

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers 6005180 - 6005180 - KRYTAR, Inc.
Sunnyvale, CA, United States
2-Way Power Dividers 6005180
6005180
2-Way Power Dividers 6005180 6005180
KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices. KRYTAR’s MLDD 2-way power divider, Model 6005180, offers high performance over the broadband frequency range of 0.5 to 18.0 GHz (L thru Ku-Bands) in a compact, lightweight package. KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6005180 covers the full frequency range from 0.5 to 18.0 GHz with >19 dB Isolation and ±0.3 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of <1.5 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements. The power divider is a compact package measuring just 7.75 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 7-ounces, and comes with standard 3.5-mm coaxial female connectors. KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The power divider can also be manufactured to meet ridged military specifications. KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

KRYTAR MLDD 2-way power dividers lend themselves to emerging wireless ultra-broadband designs and many test and measurement applications. KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. KRYTAR MLDD 2-way power dividers are a new class of patented directional devices.

KRYTAR’s MLDD 2-way power divider, Model 6005180, offers high performance over the broadband frequency range of 0.5 to 18.0 GHz (L thru Ku-Bands) in a compact, lightweight package.

KRYTAR’s technological advances provide excellent operating performance of this new 2-way unit. Model 6005180 covers the full frequency range from 0.5 to 18.0 GHz with >19 dB Isolation and ±0.3 dB of maximum Amplitude Tracking, with maximum Phase Tracking is ±6 degrees. The 2-way divider exhibits Insertion Loss of <1.5 dB across the full frequency range. Maximum VSWR is 1.45. Input power rating is 10 watts with 2:1 load VSWRs. Units with tighter amplitude and Phase Tracking specifications can be supplied. Contact the factory with your requirements.

The power divider is a compact package measuring just 7.75 inches (L) x 1.00 inches (W) x 0.52 inches (H), weighs only 7-ounces, and comes with standard 3.5-mm coaxial female connectors.

KRYTAR’s new power divider offers the widest frequency coverage in a single package on the market and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The power divider can also be manufactured to meet ridged military specifications.

KRYTAR also offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.

Supplier's Site Datasheet

Technical Specifications

  KRYTAR, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number 6005180
Product Name 2-Way Power Dividers 6005180
0º Power Divider Division: 2-Way
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6040265 - 6040265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 4000.00 to 26500.00 MHz
View Details
MLDD 4-Way Power Dividers 7020265 - 7020265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 2000.00 to 26500.00 MHz
Insertion Loss 2.30 dB
View Details
MLDD 4-Way Power Dividers 7030400K - 7030400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 4-Way
Frequency 3000.00 to 40000.00 MHz
Isolation 13.00 dB
View Details
2-Way Power Dividers 6010400K - 6010400K - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 1000.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details