ZTS Technologies Co., Ltd Low Pass Filter DC-13GHz SMA Female ZLF-13000A

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
Low Pass Filter DC-13GHz SMA Female - ZLF-13000A - ZTS Technologies Co., Ltd
Shenzhen, China
Low Pass Filter DC-13GHz SMA Female
ZLF-13000A
Low Pass Filter DC-13GHz SMA Female ZLF-13000A
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Low Pass Filters
Product Number ZLF-13000A
Product Name Low Pass Filter DC-13GHz SMA Female
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

FLP-2650, 26.5 GHz Lowpass Filter - FLP-2650 - Marki Microwave LLC
Specs
Fc 26500 to ? MHz
Package Type Connectorized
View Details
4000 MHz Suspended Stripline Low Pass Filter - AE4000SSL1020 - Anatech Electronics, Inc.
Specs
Fc 4000 MHz
Insertion Loss 1 to 1.5 dB
Return Loss 17 dB
View Details
DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
VSWR 1.7 :1
View Details
Low Pass Filter - 5o2780320 - 5o.com
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2850 MHz
Insertion Loss 1.5 dB
View Details