Marki Microwave LLC FLP-1940, 19.4 GHz Lowpass Filter FLP-1940

Description
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.
Request a Quote Datasheet
Description
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLP-1940, 19.4 GHz Lowpass Filter - FLP-1940 - Marki Microwave LLC
Morgan Hill, CA, United States
FLP-1940, 19.4 GHz Lowpass Filter
FLP-1940
FLP-1940, 19.4 GHz Lowpass Filter FLP-1940
This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.

This general purpose low pass filter offers high stop band suppression and low insertion loss in the passband. These filters can be used to eliminate unwanted side bands during frequency conversion or for removing spurious interference and noise.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number FLP-1940
Product Name FLP-1940, 19.4 GHz Lowpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 10.7 GHz Lowpass Filter - MFLP-00028CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 8540 MHz
View Details
Passive GaAs MMIC 16 - 20 GHz Bandpass Filter - MFBP-00153CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 35000 MHz
View Details
Passive GaAs MMIC 32 - 39.3 GHz Bandpass Filter - MFBP-00102CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 32000 to 39280 MHz
View Details
Passive GaAs MMIC 12.7 - 17.9 GHz Bandpass Filter - MFBP-00086CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12700 to 17900 MHz
View Details