Mini-Circuits Ceramic Filters LFCN-1575D+

Description
1.825GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet
Description
1.825GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 3157-LFCN-1575D+TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Filters
3157-LFCN-1575D+TR-ND
Ceramic Filters 3157-LFCN-1575D+TR-ND
1.825GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

1.825GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Ceramic Filters - LFCN-1575D+
LFCN-1575D+
Ceramic Filters - LFCN-1575D+ LFCN-1575D+
Manufacturer: Mini-Circuits Win Source Part Number: 922940-LFCN-1575D+ Features: 1.825GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8548.90.0100

Manufacturer: Mini-Circuits
Win Source Part Number: 922940-LFCN-1575D+
Features: 1.825GHz Cut Off Low Pass Ceramic Filter 50Ohm 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8548.90.0100

Buy Now Datasheet
Ceramic Filters - LFCN-1575D+ - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFCN-1575D+
Ceramic Filters LFCN-1575D+
LTCC LOW PASS FILTER, DC - 1575

LTCC LOW PASS FILTER, DC - 1575

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Low Pass Filters
Product Number 3157-LFCN-1575D+TR-ND LFCN-1575D+ LFCN-1575D+
Product Name Ceramic Filters Ceramic Filters - LFCN-1575D+ Ceramic Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 11.98 - 13.91 GHz Bandpass Filter - MFBP-00081CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11980 to 13910 MHz
View Details
RF Filters - 1761-H120XHXS-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 21250 MHz
View Details
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 5600 MHz
Insertion Loss 2 dB
View Details
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855782 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details