Chengdu Filter Technology Co., Ltd. DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) HRT-LF(DC/5600)-2282S

Description
The HRT-LF(DC/5600)-2282 S is a suspended stripline low pass filter. The pass band is DC-5.6GHz.lt has excellent rejection ≥30dBc@6400MHz. It has a maximum insertion loss of 2.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.
Request a Quote
Description
The HRT-LF(DC/5600)-2282 S is a suspended stripline low pass filter. The pass band is DC-5.6GHz.lt has excellent rejection ≥30dBc@6400MHz. It has a maximum insertion loss of 2.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HRT-LF(DC/5600)-2282S is a suspended stripline low pass filter with a DC to 5.6 GHz passband, maximum insertion loss of 2.0 dB, and VSWR of 2.0:1, featuring SMA-female connectors. It provides rejection of at least 30 dBc at 6400 MHz and at least 60 dBc from 7500 to 18000 MHz, with a 5 W continuous wave power handling rating. The filter is constructed from aluminum (6061) with a white painted surface finish and operates from -40°C to +70°C. Its dimensions are 62 mm by 38 mm by 12 mm, with a tolerance of ±0.3 mm. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The HRT-LF(DC/5600)-2282S is a suspended stripline low pass filter with a DC to 5.6 GHz passband, maximum insertion loss of 2.0 dB, and VSWR of 2.0:1, featuring SMA-female connectors. It provides rejection of at least 30 dBc at 6400 MHz and at least 60 dBc from 7500 to 18000 MHz, with a 5 W continuous wave power handling rating. The filter is constructed from aluminum (6061) with a white painted surface finish and operates from -40°C to +70°C. Its dimensions are 62 mm by 38 mm by 12 mm, with a tolerance of ±0.3 mm. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW)
HRT-LF(DC/5600)-2282S
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) HRT-LF(DC/5600)-2282S
The HRT-LF(DC/5600)-2282 S is a suspended stripline low pass filter. The pass band is DC-5.6GHz.lt has excellent rejection ≥30dBc@6400MHz. It has a maximum insertion loss of 2.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.

The HRT-LF(DC/5600)-2282S is a suspended stripline low pass filter. The pass band is DC-5.6GHz.lt has excellent rejection ≥30dBc@6400MHz. It has a maximum insertion loss of 2.0dB. The filter has SMA-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-LF(DC/5600)-2282S
Product Name DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW)
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

3470-3530MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(3500/60)-1578S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 6400 MHz
Insertion Loss 2 dB
View Details
8400-8450MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(8425/50)-2096S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 8300 to 8500 MHz
Insertion Loss 2.5 dB
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details
DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/12000)-455S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 12000 MHz
Insertion Loss 1.2 dB
View Details