ZTS Technologies Co., Ltd High Pass Filter 7-24GHz SMA Female ZHF7-24

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
High Pass Filter 7-24GHz SMA Female - ZHF7-24 - ZTS Technologies Co., Ltd
Shenzhen, China
High Pass Filter 7-24GHz SMA Female
ZHF7-24
High Pass Filter 7-24GHz SMA Female ZHF7-24
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF High Pass Filters
Product Number ZHF7-24
Product Name High Pass Filter 7-24GHz SMA Female
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.3-19GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF01P319S - Chengdu Filter Technology Co., Ltd.
Specs
Fc 1300 to 19000 MHz
Insertion Loss 1.5 dB
VSWR 1.8 :1
View Details
250 MHz Highpass Filter - AE250H9928 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 250 MHz
Insertion Loss -0.5000 dB
Return Loss 15 dB
View Details
High Pass Filter - 5o2830250 - 5o.com
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 18000 MHz
Insertion Loss 1.5 dB
View Details
High Pass Filters - NHF-33000-60000-40 - kTB Solutions
Specs
Fc 33000 MHz
Insertion Loss 2 dB
VSWR 2 :1
View Details