Anatech Electronics, Inc.
250 MHz Highpass Filter
AE250H9928
Description
250 MHz Highpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
250 MHz Highpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE250H9928 |
|
Product Name
|
250 MHz Highpass Filter |
|
Filter Type
|
High Pass
|
|
Fc
|
250 MHz
|
|
Insertion Loss
|
-0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1375 MHz
Bandwidth
24000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2437 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2835 MHz
Bandwidth
56000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2072 MHz
Bandwidth
95000 kHz
View Details