ZTS Technologies Co., Ltd High Pass Filter 3.75-23GHz SMA Female ZHF3.75-23

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
High Pass Filter 3.75-23GHz SMA Female - ZHF3.75-23 - ZTS Technologies Co., Ltd
Shenzhen, China
High Pass Filter 3.75-23GHz SMA Female
ZHF3.75-23
High Pass Filter 3.75-23GHz SMA Female ZHF3.75-23
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF High Pass Filters
Product Number ZHF3.75-23
Product Name High Pass Filter 3.75-23GHz SMA Female
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 18 GHz Highpass Filter - MFHP-00034CSP1 - Marki Microwave LLC
Specs
Fc 0.0 to 61000 MHz
Package Type Surface Mount
View Details
54 MHz Highpass filter - AE54H9846 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 54 MHz
Insertion Loss 2 dB
Return Loss 8 dB
View Details
1-18GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0118S - Chengdu Filter Technology Co., Ltd.
Specs
Fc 1000 to 18000 MHz
Insertion Loss 1.5 dB
VSWR 1.8 :1
View Details
High Pass Filter - 5o2834330 - 5o.com
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 12000 MHz
Insertion Loss 1 dB
View Details