High pass filter for wireless communication, audio processing, biomedical signaling, and radar systems, with a frequency range of 3.0 to 12.0 GHz, insertion loss of 1.0 dB maximum, VSWR of 1.8 maximum, and 50 dB rejection at DC-2.5 GHz. It features an SMA female connector, 50 Ω impedance, 30 W power handling, operating temperature range of -40 to +85 °C, and dimensions of 34 × 33 × 12 mm. The unit is black in color and includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2834330 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 3000 to 12000 MHz |