The HRT-HF0330K is a suspended stripline highpass filter designed for frequencies from 3 to 30 GHz with a maximum insertion loss of 1.5 dB and rejection of at least 50 dBc from DC to 2 GHz. It features 2.92-Female connectors, handles up to 15 W continuous wave power, and operates from -40°C to +70°C. The unit measures 21 mm by 18 mm by 10 mm and has a black-painted aluminum housing.
The HRT-HF0330K is a suspended stripline highpass filter. The pass band is 3-30GHz.lt has excellent rejection ≥50dBc@DC-2GHz. It has a maximum insertion loss of 1.5dB. The filter has 2.92-Female connectors.
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 3-30 GHz
Insertion Loss : 1.5 dB max
VSWR : 1.8:1 max
Rejection : ≥50dBc@DC-2GHz
Power : 15 W cw
Operating Temp. : -40℃ to +70℃
Dimension L*W*H : 21mm*18mm*10mm
Finishing : Paint Black
More highpass filters can be seen in the table below:
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-HF0330K |
| Product Name | 3-30GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) |
| Filter Type | High Pass |