ZTS Technologies Co., Ltd High Pass Filter 11-19GHz SMA Female ZHF11-19

Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
High Pass Filter 11-19GHz SMA Female - ZHF11-19 - ZTS Technologies Co., Ltd
Shenzhen, China
High Pass Filter 11-19GHz SMA Female
ZHF11-19
High Pass Filter 11-19GHz SMA Female ZHF11-19
Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications
SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF High Pass Filters
Product Number ZHF11-19
Product Name High Pass Filter 11-19GHz SMA Female
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filters - NHF-33000-60000-40 - kTB Solutions
Specs
Fc 33000 MHz
Insertion Loss 2 dB
VSWR 2 :1
View Details
Passive GaAs MMIC 31 GHz Highpass Filter - MFHP-00041CSP1 - Marki Microwave LLC
Specs
Fc 0.0 to 90000 MHz
Package Type Surface Mount
View Details
5-34GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0534K - Chengdu Filter Technology Co., Ltd.
Specs
Fc 5000 to 34000 MHz
Insertion Loss 1.5 dB
VSWR 1.8 :1
View Details
800 to 4000MHz – High Pass Filter - UIYHPF7191A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 600 MHz
Bandwidth 800000 to 4.00E6 kHz
View Details